Bourns, Inc. Resistor Networks, Arrays CAT16-2200F4LF

Description
220 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
220 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-2200F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-2200F4LFDKR-ND
Resistor Networks, Arrays CAT16-2200F4LFDKR-ND
220 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

220 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-2200F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-2200F4LFTR-ND
Resistor Networks, Arrays CAT16-2200F4LFTR-ND
220 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

220 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-2200F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-2200F4LFCT-ND
Resistor Networks, Arrays CAT16-2200F4LFCT-ND
220 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

220 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res, Array, Isol, 220R, 0.25W, 1%, 1206; Resistance Bourns - 32K0150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Isol, 220R, 0.25W, 1%, 1206; Resistance Bourns
32K0150
Res, Array, Isol, 220R, 0.25W, 1%, 1206; Resistance Bourns 32K0150
RES, ARRAY, ISOL, 220R, 0.25W, 1%, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

RES, ARRAY, ISOL, 220R, 0.25W, 1%, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Isol, 220R, 0.25W, 1%, 1206; Resistance Bourns - 34AK1147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Isol, 220R, 0.25W, 1%, 1206; Resistance Bourns
34AK1147
Res, Array, Isol, 220R, 0.25W, 1%, 1206; Resistance Bourns 34AK1147
RES, ARRAY, ISOL, 220R, 0.25W, 1%, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

RES, ARRAY, ISOL, 220R, 0.25W, 1%, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT16-2200F4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-2200F4LF
Resistor Networks, Arrays CAT16-2200F4LF
RES ARRAY 4 RES 220 OHM 1206

RES ARRAY 4 RES 220 OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number CAT16-2200F4LFDKR-ND 32K0150 CAT16-2200F4LF
Product Name Resistor Networks, Arrays Res, Array, Isol, 220R, 0.25W, 1%, 1206; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details