Bourns, Inc. Resistor Networks, Arrays CAT16-2152F4LF

Description
21.5k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
21.5k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-2152F4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-2152F4LF-ND
Resistor Networks, Arrays CAT16-2152F4LF-ND
21.5k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

21.5k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,21.5Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns - 32K0147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,21.5Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns
32K0147
Resistor Network,non-Specified,21.5Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns 32K0147
Resistor Network,Non-Specifie d,21.5KOhms,50WV,1+/ -% Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,21.5KOhms,50WV,1+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-2152F4LF-ND 32K0147
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,21.5Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 21500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers