Bourns, Inc. Resistor Networks, Arrays CAT16-202J2LF

Description
2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet
Description
2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-202J2LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-202J2LF-ND
Resistor Networks, Arrays CAT16-202J2LF-ND
2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet
Resarray 2X0603 2K 5% 63Mw Concave / Tape & Reel 7 Reel Rohs Compliant Bourns - 23T2180 - Newark, An Avnet Company
Chicago, IL, United States
Resarray 2X0603 2K 5% 63Mw Concave / Tape & Reel 7 Reel Rohs Compliant Bourns
23T2180
Resarray 2X0603 2K 5% 63Mw Concave / Tape & Reel 7 Reel Rohs Compliant Bourns 23T2180
ResArray 2x0603 2k 5% 63mW Concave / Tape & Reel - 7" reel RoHS Compliant: Yes

ResArray 2x0603 2k 5% 63mW Concave / Tape & Reel - 7" reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-202J2LF-ND 23T2180
Product Name Resistor Networks, Arrays Resarray 2X0603 2K 5% 63Mw Concave / Tape & Reel 7 Reel Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave 0603
Resistance Range 2000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers