Bourns, Inc. Resistor Networks, Arrays CAT16-151J4LF

Description
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-151J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-151J4LFDKR-ND
Resistor Networks, Arrays CAT16-151J4LFDKR-ND
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-151J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-151J4LFCT-ND
Resistor Networks, Arrays CAT16-151J4LFCT-ND
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-151J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-151J4LFTR-ND
Resistor Networks, Arrays CAT16-151J4LFTR-ND
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
150 OHM Resistor - 50-CAT16-151J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM Resistor
50-CAT16-151J4LF
150 OHM Resistor 50-CAT16-151J4LF
RES ARRAY 4 RES 150 OHM 1206 Product overview: CAT16-151J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-151J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 150 OHM 1206 Product overview: CAT16-151J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-151J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Array 4x0603 150R 5% 63mW Concave T&R - 103-CAT16-151J4LF - Utmel Electronic Limited
Hong Kong, China
Res Array 4x0603 150R 5% 63mW Concave T&R
103-CAT16-151J4LF
Res Array 4x0603 150R 5% 63mW Concave T&R 103-CAT16-151J4LF
Res Array 4x0603 150R 5% 63mW Concave T&R

Res Array 4x0603 150R 5% 63mW Concave T&R

Supplier's Site
Resistor N/w, 4Res, 150 Ohm, 5%, Smd; Resistance Bourns - 06X4894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 150 Ohm, 5%, Smd; Resistance Bourns
06X4894
Resistor N/w, 4Res, 150 Ohm, 5%, Smd; Resistance Bourns 06X4894
RESISTOR N/W, 4RES, 150 OHM, 5%, SMD; Resistance:150ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR N/W, 4RES, 150 OHM, 5%, SMD; Resistance:150ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Array 4Resistor 150 Ohm 5%, 1206; Resistance Bourns - 61J4668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 150 Ohm 5%, 1206; Resistance Bourns
61J4668
Resistor, Isolated Array 4Resistor 150 Ohm 5%, 1206; Resistance Bourns 61J4668
RESISTOR, ISOLATED ARRAY 4RESISTOR 150 OHM 5%, 1206; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 150 OHM 5%, 1206; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CAT16-151J4LFDKR-ND 50-CAT16-151J4LF 103-CAT16-151J4LF 06X4894 61J4668
Product Name Resistor Networks, Arrays 150 OHM Resistor Res Array 4x0603 150R 5% 63mW Concave T&R Resistor N/w, 4Res, 150 Ohm, 5%, Smd; Resistance Bourns Resistor, Isolated Array 4Resistor 150 Ohm 5%, 1206; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206 1206; 1206 [3216 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details