Bourns, Inc. Resistor Networks, Arrays CAT16-1302F4LF

Description
RES ARRAY 4 RES 13K OHM 1206
Request a Quote Datasheet
Description
RES ARRAY 4 RES 13K OHM 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16-1302F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-1302F4LFDKR-ND
Resistor Networks, Arrays 118-CAT16-1302F4LFDKR-ND
RES ARRAY 4 RES 13K OHM 1206

RES ARRAY 4 RES 13K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-1302F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-1302F4LFCT-ND
Resistor Networks, Arrays 118-CAT16-1302F4LFCT-ND
RES ARRAY 4 RES 13K OHM 1206

RES ARRAY 4 RES 13K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-1302F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-1302F4LFTR-ND
Resistor Networks, Arrays 118-CAT16-1302F4LFTR-ND
13k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

13k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 13K, 1%, 50V, 1206; Resistance Bourns - 81Y0963 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 13K, 1%, 50V, 1206; Resistance Bourns
81Y0963
Res N/w, Isolated, 13K, 1%, 50V, 1206; Resistance Bourns 81Y0963
RES N/W, ISOLATED, 13K, 1%, 50V, 1206; Resistance:13kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 13K, 1%, 50V, 1206; Resistance:13kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT16-1302F4LFDKR-ND 81Y0963
Product Name Resistor Networks, Arrays Res N/w, Isolated, 13K, 1%, 50V, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers