Bourns, Inc. Resistor Networks, Arrays CAT16-111J4LF

Description
RES ARRAY 4 RES 110 OHM 1206
Request a Quote Datasheet
Description
RES ARRAY 4 RES 110 OHM 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16-111J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-111J4LFCT-ND
Resistor Networks, Arrays 118-CAT16-111J4LFCT-ND
RES ARRAY 4 RES 110 OHM 1206

RES ARRAY 4 RES 110 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-111J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-111J4LFTR-ND
Resistor Networks, Arrays 118-CAT16-111J4LFTR-ND
110 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

110 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-111J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-111J4LFDKR-ND
Resistor Networks, Arrays 118-CAT16-111J4LFDKR-ND
RES ARRAY 4 RES 110 OHM 1206

RES ARRAY 4 RES 110 OHM 1206

Buy Now Datasheet
110 OHM Resistor - 50-CAT16-111J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110 OHM Resistor
50-CAT16-111J4LF
110 OHM Resistor 50-CAT16-111J4LF
RES ARRAY 4 RES 110 OHM 1206 Product overview: CAT16-111J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-111J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 110 OHM 1206 Product overview: CAT16-111J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-111J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CAT16-111J4LFCT-ND 50-CAT16-111J4LF
Product Name Resistor Networks, Arrays 110 OHM Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details