Bourns, Inc. Resistor Arrays CAT16-104J4LF

Description
4-array concave 0603 LF resistor,100K
Request a Quote Datasheet
Description
4-array concave 0603 LF resistor,100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5225428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225428P
Resistor Arrays 5225428P
4-array concave 0603 LF resistor,100K

4-array concave 0603 LF resistor,100K

Supplier's Site
Resistor Arrays - 1674615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674615
Resistor Arrays 1674615
4-array concave 0603 LF resistor,100K

4-array concave 0603 LF resistor,100K

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Power Per Element: 31mW Power Per Element: 31mW Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance (+ or -): 5%
Power Per Element: 31mW
Power Per Element: 31mW
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-104J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-104J4LFTR-ND
Resistor Networks, Arrays CAT16-104J4LFTR-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-104J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-104J4LFDKR-ND
Resistor Networks, Arrays CAT16-104J4LFDKR-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-104J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-104J4LFCT-ND
Resistor Networks, Arrays CAT16-104J4LFCT-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-104J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-104J4LF
Resistor Networks, Arrays CAT16-104J4LF
RES ARRAY 4 RES 100K OHM 1206

RES ARRAY 4 RES 100K OHM 1206

Supplier's Site Datasheet
Resistor, Isolated Array 4Resistor 100Kohm 5% 1206; Resistance Bourns - 02J0990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 100Kohm 5% 1206; Resistance Bourns
02J0990
Resistor, Isolated Array 4Resistor 100Kohm 5% 1206; Resistance Bourns 02J0990
RESISTOR, ISOLATED ARRAY 4RESISTOR 100KOHM 5% 1206; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 100KOHM 5% 1206; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Isolated, 100K, 5%, 50V, 1206, Reel; Resistance Bourns - 12AC0124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 100K, 5%, 50V, 1206, Reel; Resistance Bourns
12AC0124
Res, Isolated, 100K, 5%, 50V, 1206, Reel; Resistance Bourns 12AC0124
RES, ISOLATED, 100K, 5%, 50V, 1206, REEL; Resistance:100kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES, ISOLATED, 100K, 5%, 50V, 1206, REEL; Resistance:100kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Array, 1206, 100K; Resistance Bourns - 41R4404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 1206, 100K; Resistance Bourns
41R4404
Resistor Array, 1206, 100K; Resistance Bourns 41R4404
RESISTOR ARRAY, 1206, 100K; Resistance:100kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR ARRAY, 1206, 100K; Resistance:100kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 5225428P 1674615 CAT16-104J4LFTR-ND CAT16-104J4LF 02J0990 12AC0124 41R4404
Product Name Resistor Arrays Resistor Arrays Connectors,Interconnects Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Isolated Array 4Resistor 100Kohm 5% 1206; Resistance Bourns Res, Isolated, 100K, 5%, 50V, 1206, Reel; Resistance Bourns Resistor Array, 1206, 100K; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206 1206
Resistance Range 100000 ohms 1.00E6 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details