Bourns, Inc. Resistor Networks, Arrays CAT16-103J8LF

Description
10k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-103J8LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-103J8LFTR-ND
Resistor Networks, Arrays CAT16-103J8LFTR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-103J8LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-103J8LF
Resistor Networks, Arrays CAT16-103J8LF
RES ARRAY 8 RES 10K OHM 2506

RES ARRAY 8 RES 10K OHM 2506

Supplier's Site Datasheet
Resistor, Array, 10K, 5%, 0.125W; Resistance Bourns - 61T4546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array, 10K, 5%, 0.125W; Resistance Bourns
61T4546
Resistor, Array, 10K, 5%, 0.125W; Resistance Bourns 61T4546
RESISTOR, ARRAY, 10K, 5%, 0.125W; Resistance:10kohm; Product Range:CAT16 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, ARRAY, 10K, 5%, 0.125W; Resistance:10kohm; Product Range:CAT16 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number CAT16-103J8LFTR-ND CAT16-103J8LF 61T4546
Product Name Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Array, 10K, 5%, 0.125W; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers