Bourns, Inc. Resistor CAT16-103J4LF

Description
RES ARRAY 4 RES 10K OHM 1206 Product overview: CAT16-103J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-103J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 10K OHM 1206 Product overview: CAT16-103J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-103J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 10K OHM 1206 Product overview: CAT16-103J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-103J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 10K OHM 1206 Product overview: CAT16-103J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-103J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Arrays - 5225412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225412
Resistor Arrays 5225412
4-array concave 1206 LF resistor,10K

4-array concave 1206 LF resistor,10K

Supplier's Site
Resistor Arrays - 1674614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674614
Resistor Arrays 1674614
4-array concave 1206 LF resistor,10K

4-array concave 1206 LF resistor,10K

Supplier's Site
Resistors - Resistor Networks, Arrays - 1097699-CAT16-103J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1097699-CAT16-103J4LF
Resistors - Resistor Networks, Arrays 1097699-CAT16-103J4LF
Win Source Part Number: 1097699-CAT16-103J4L F Category: Resistors>Resistor Networks, Arrays Series: CAT16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) Alternative Parts (Cross-Reference): EXB-38V103JV; CAY16-103J4LF; EXB-V8V103JV; YC164-JR-0710KL; EXB38V113JV; YC164-FR-0710KLCAT16 -103-J4LF; CAT16-103J4 LF; CAT16-103J4-LF; CAT16-103J4LF.; CAT16-103J4LF..; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: CAT16103J4LF,CAT16-1 03J4LFDKR,CAT16-103J 4LFTR,CAT16-103J4LFC T Base Product Number: CAT16

Win Source Part Number: 1097699-CAT16-103J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAT16
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm)
Alternative Parts (Cross-Reference): EXB-38V103JV; CAY16-103J4LF; EXB-V8V103JV; YC164-JR-0710KL; EXB38V113JV; YC164-FR-0710KLCAT16-103-J4LF; CAT16-103J4 LF; CAT16-103J4-LF; CAT16-103J4LF.; CAT16-103J4LF..;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Other Names: CAT16103J4LF,CAT16-103J4LFDKR,CAT16-103J4LFTR,CAT16-103J4LFCT
Base Product Number: CAT16

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-103J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-103J4LFTR-ND
Resistor Networks, Arrays CAT16-103J4LFTR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-103J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-103J4LFCT-ND
Resistor Networks, Arrays CAT16-103J4LFCT-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-103J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-103J4LFDKR-ND
Resistor Networks, Arrays CAT16-103J4LFDKR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-103J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-103J4LF
Resistor Networks, Arrays CAT16-103J4LF
RES ARRAY 4 RES 10K OHM 1206

RES ARRAY 4 RES 10K OHM 1206

Supplier's Site Datasheet
Resistor, Array-4, 10K, 1206, 5%, Smd; Resistance Bourns - 41R4403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 10K, 1206, 5%, Smd; Resistance Bourns
41R4403
Resistor, Array-4, 10K, 1206, 5%, Smd; Resistance Bourns 41R4403
RESISTOR, ARRAY-4, 10K, 1206, 5%, SMD; Resistance:10kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR, ARRAY-4, 10K, 1206, 5%, SMD; Resistance:10kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Array 4Resistor 10Kohm 5%, 1206; Resistance Bourns - 61J4662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 10Kohm 5%, 1206; Resistance Bourns
61J4662
Resistor, Isolated Array 4Resistor 10Kohm 5%, 1206; Resistance Bourns 61J4662
RESISTOR, ISOLATED ARRAY 4RESISTOR 10KOHM 5%, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 10KOHM 5%, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, Array-4, 10Kohm, 5%, Smd; Resistance Bourns - 40Y8521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 10Kohm, 5%, Smd; Resistance Bourns
40Y8521
Resistor, Array-4, 10Kohm, 5%, Smd; Resistance Bourns 40Y8521
RESISTOR, ARRAY-4, 10KOHM, 5%, SMD; Resistance:10kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR, ARRAY-4, 10KOHM, 5%, SMD; Resistance:10kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4Resistor, 10Kohm, 5%, Smd, Full Reel; Resistance Bourns - 84W7217 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 10Kohm, 5%, Smd, Full Reel; Resistance Bourns
84W7217
Resistor Network, 4Resistor, 10Kohm, 5%, Smd, Full Reel; Resistance Bourns 84W7217
RESISTOR NETWORK, 4RESISTOR, 10KOHM, 5%, SMD, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 10KOHM, 5%, SMD, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors >> Resistor Networks & Arrays - CAT16-103J4LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
CAT16-103J4LF
Resistors >> Resistor Networks & Arrays CAT16-103J4LF
4 ±5% 10kΩ 62.5mW ±200ppm/°C 1206 Resistor Networks & Arrays ROHS

4 ±5% 10kΩ 62.5mW ±200ppm/°C 1206 Resistor Networks & Arrays ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-CAT16-103J4LF 5225412 1097699-CAT16-103J4LF CAT16-103J4LFTR-ND CAT16-103J4LF 41R4403 61J4662 84W7217 CAT16-103J4LF
Product Name Resistor Resistor Arrays Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Array-4, 10K, 1206, 5%, Smd; Resistance Bourns Resistor, Isolated Array 4Resistor 10Kohm 5%, 1206; Resistance Bourns Resistor Network, 4Resistor, 10Kohm, 5%, Smd, Full Reel; Resistance Bourns Resistors >> Resistor Networks & Arrays
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric), Concave, Long Side Terminals 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.2500 watts 0.0625 watts
Operating DC Voltage 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details