Bourns, Inc. Resistor Networks, Arrays - CAT16-102J4LF CAT16-102J4LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 914686-CAT16-102J4LF Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT16-102J4LFTR, CAT16102J4LF, CAT16-102J4LFCT, CAT16-102J4LFDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 914686-CAT16-102J4LF Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT16-102J4LFTR, CAT16102J4LF, CAT16-102J4LFCT, CAT16-102J4LFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAT16-102J4LF
914686-CAT16-102J4LF
Resistor Networks, Arrays - CAT16-102J4LF 914686-CAT16-102J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 914686-CAT16-102J4LF Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT16-102J4LFTR, CAT16102J4LF, CAT16-102J4LFCT, CAT16-102J4LFDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 914686-CAT16-102J4LF
Series: CAT16
Operating Temperature Range: -55°C ~ 125°C
Features: 1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAT16
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: CAT16-102J4LFTR, CAT16102J4LF, CAT16-102J4LFCT, CAT16-102J4LFDKR

Buy Now Datasheet
Resistor Arrays - 5225406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225406
Resistor Arrays 5225406
4-array concave 0603 LF resistor,1K

4-array concave 0603 LF resistor,1K

Supplier's Site
Resistor Arrays - 5225406P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225406P
Resistor Arrays 5225406P
4-array concave 0603 LF resistor,1K

4-array concave 0603 LF resistor,1K

Supplier's Site
Resistor Arrays - 1673554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673554
Resistor Arrays 1673554
4-array concave 0603 LF resistor,1K

4-array concave 0603 LF resistor,1K

Supplier's Site
Resistor Networks, Arrays - CAT16-102J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-102J4LFDKR-ND
Resistor Networks, Arrays CAT16-102J4LFDKR-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-102J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-102J4LFTR-ND
Resistor Networks, Arrays CAT16-102J4LFTR-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-102J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-102J4LFCT-ND
Resistor Networks, Arrays CAT16-102J4LFCT-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 1K OHM 1206 Product overview: CAT16-102J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-102J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 1K OHM 1206 Product overview: CAT16-102J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-102J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT16-102J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-102J4LF
Resistor Networks, Arrays CAT16-102J4LF
RES ARRAY 4 RES 1K OHM 1206

RES ARRAY 4 RES 1K OHM 1206

Supplier's Site Datasheet
Resistor, Isolated Resistor Array 4, 1Kohm 5%, 1206; Resistance Bourns - 96M0885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 1Kohm 5%, 1206; Resistance Bourns
96M0885
Resistor, Isolated Resistor Array 4, 1Kohm 5%, 1206; Resistance Bourns 96M0885
RESISTOR, ISOLATED RESISTOR ARRAY 4, 1KOHM 5%, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 1KOHM 5%, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Resistor Array, 1206, 1K; Resistance Bourns - 41R4402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 1206, 1K; Resistance Bourns
41R4402
Resistor Array, 1206, 1K; Resistance Bourns 41R4402
RESISTOR ARRAY, 1206, 1K; Resistance:1kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR ARRAY, 1206, 1K; Resistance:1kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Resistor Array 4, 1Kohm 5%, 1206, Full Reel; Resistance Bourns - 61J4661 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 1Kohm 5%, 1206, Full Reel; Resistance Bourns
61J4661
Resistor, Isolated Resistor Array 4, 1Kohm 5%, 1206, Full Reel; Resistance Bourns 61J4661
RESISTOR, ISOLATED RESISTOR ARRAY 4, 1KOHM 5%, 1206, FULL REEL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 1KOHM 5%, 1206, FULL REEL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 914686-CAT16-102J4LF 5225406 5225406P CAT16-102J4LFDKR-ND 50-CAT16-102J4LF CAT16-102J4LF 96M0885 41R4402 61J4661
Product Name Resistor Networks, Arrays - CAT16-102J4LF Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistor, Isolated Resistor Array 4, 1Kohm 5%, 1206; Resistance Bourns Resistor Array, 1206, 1K; Resistance Bourns Resistor, Isolated Resistor Array 4, 1Kohm 5%, 1206, Full Reel; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals 1206; 1206 [3216 Metric] 1206 1206; 1206 [3216 Metric]
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated. Electrically isolated. Electrically isolated.
Number of Resistors 4 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers