Bourns, Inc. Resistor Networks, Arrays CAT16-102J2LF

Description
1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet
Description
1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-102J2LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-102J2LF-ND
Resistor Networks, Arrays CAT16-102J2LF-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet
Resistor Network,non-Specified,1Kohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns - 32K0109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,1Kohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns
32K0109
Resistor Network,non-Specified,1Kohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns 32K0109
Resistor Network,Non-Specifie d,1KOhms,50WV,5+/-% Tol,0606-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,1KOhms,50WV,5+/-% Tol,0606-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-102J2LF-ND 32K0109
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,1Kohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details