100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Bourns CAT16-101J4LF Array Resistor
Bourns CAT16-101J4LF Array Resistor
Resistor concave 4X Array 1206 100R 5%
Resistor concave 4X Array 1206 100R 5%
RESISTOR, ISOLATED ARRAY 4RESISTOR 100 OHM 5%, 1206, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RESISTOR ARRAY, 1206, 100R; Resistance:100ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
RES ARRAY 4 RES 100 OHM 1206
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | CAT16-101J4LFDKR-ND | 2231645 | 1814439 | 02J0984 | 41R4401 | CAT16-101J4LF |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistor, Isolated Array 4Resistor 100 Ohm 5%, 1206, Full Reel; Resistance Bourns | Resistor Array, 1206, 100R; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | Single Resistor; Chip Array; Resistor, Capacitor Network | Single Resistor; Chip Array; Resistor, Capacitor Network | Chip Array |
| Category / Application | General Use | |||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 (3216m) | 1206; 1206 [3216 Metric] | 1206 | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |