Bourns, Inc. Connectors,Interconnects CAT16-100J8LF

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Voltage Divider Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.281" Dia x 0.641" L (7.14mm x 16.28mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Voltage Divider Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.281" Dia x 0.641" L (7.14mm x 16.28mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Voltage Divider Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.281" Dia x 0.641" L (7.14mm x 16.28mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Voltage Divider
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Size / Dimension: 0.281" Dia x 0.641" L (7.14mm x 16.28mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-100J8LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-100J8LFTR-ND
Resistor Networks, Arrays 118-CAT16-100J8LFTR-ND
10 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

10 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,10Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns - 32K0101 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,10Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
32K0101
Resistor Network,non-Specified,10Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns 32K0101
Resistor Network,Non-Specifie d,10Ohms,50WV,5+/-% Tol,2506-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,10Ohms,50WV,5+/-% Tol,2506-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CAT16-100J8LFTR-ND 32K0101
Product Name Connectors,Interconnects Resistor Networks, Arrays Resistor Network,non-Specified,10Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details