Bourns, Inc. Resistor CAT16-1003F4LF

Description
RES ARRAY 4 RES 100K OHM 1206 Product overview: CAT16-1003F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-1003F4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 100K OHM 1206 Product overview: CAT16-1003F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-1003F4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 100K OHM 1206 Product overview: CAT16-1003F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-1003F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100K OHM 1206 Product overview: CAT16-1003F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-1003F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1328318-CAT16-1003F4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328318-CAT16-1003F4LF
Resistors - Resistor Networks, Arrays 1328318-CAT16-1003F4LF
Manufacturer: Bourns Inc. Win Source Part Number: 1328318-CAT16-1003F4 LF Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric), Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT16-1003F4LFDKR,CA T16-1003F4LFCT,CAT16 -1003F4LFTR,CAT16100 3F4LF Base Product Number: CAT16 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328318-CAT16-1003F4LF
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric), Concave, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: CAT16-1003F4LFDKR,CAT16-1003F4LFCT,CAT16-1003F4LFTR,CAT161003F4LF
Base Product Number: CAT16
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-1003F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-1003F4LFTR-ND
Resistor Networks, Arrays CAT16-1003F4LFTR-ND
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-1003F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-1003F4LFDKR-ND
Resistor Networks, Arrays CAT16-1003F4LFDKR-ND
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-1003F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-1003F4LFCT-ND
Resistor Networks, Arrays CAT16-1003F4LFCT-ND
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 100K, 1%, 50V, 1206; Resistance Bourns - 06X4892 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 1%, 50V, 1206; Resistance Bourns
06X4892
Res N/w, Isolated, 100K, 1%, 50V, 1206; Resistance Bourns 06X4892
RES N/W, ISOLATED, 100K, 1%, 50V, 1206; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 1%, 50V, 1206; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-CAT16-1003F4LF 1328318-CAT16-1003F4LF CAT16-1003F4LFTR-ND 06X4892
Product Name Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Res N/w, Isolated, 100K, 1%, 50V, 1206; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.2500 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers