The Win Source Electronics Connectors, Interconnects are RoHS compliant components designed for various applications. They feature convex and concave terminals with four isolated elements, offering a resistance range from 10 ohms to 1 megohm and a tolerance of ±1% or ±5%. The maximum working voltage is 50 V, with an overload voltage of 100 V. These components can operate within a temperature range of -55 °C to 125 °C. The power rating per resistor at 70 °C is 0.0625 W, while the package power rating is 0.250 W. The temperature coefficient of resistance is ±200 PPM/°C. The product is suitable for applications requiring precise resistance values and reliable performance under varying environmental conditions.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance (+ or -): 5%
Number of Resistors: 9
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
SMD 1206 Bus Array 4 resistors 10K 1%
SMD 1206 Bus Array 4 resistors 10K 1%
SMD 1206 Bus Array 4 resistors 10K 1%
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
RES ARRAY 4 RES 10K OHM 1206 Product overview: CAT16-1002F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-1002F4LF can be used for catalog matching and distributor lookup.
RESISTOR N/W, 4RES, 10KOHM, 1%, SMD; Resistance:10kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes
Resistor Type:Array; Resistor Technology:Thick Film; Terminal Pitch:0.8mm; Product Height:0.5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7884050 | 7884050P | CAT16-1002F4LFDKR-ND | 50-CAT16-1002F4LF | 06X4891 | 49AK2590 | |
| Product Name | Connectors,Interconnects | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays | Resistor | Resistor N/w, 4Res, 10Kohm, 1%, Smd; Resistance Bourns | Resistor Type Bourns |
| Resistance Range | 1.00E6 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Number of Resistors | 9 | 4 | 4 | 4 | |||
| Configuration | Chip Array | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor | ||
| Mounting / Packaging | 1206; 1206 (3216m) | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 (3216 Metric), Concave, Long Side Terminals | 1206 | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |