Bourns, Inc. Resistor Networks, Arrays CAT16-1001F4LF

Description
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-1001F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-1001F4LFCT-ND
Resistor Networks, Arrays CAT16-1001F4LFCT-ND
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-1001F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-1001F4LFTR-ND
Resistor Networks, Arrays CAT16-1001F4LFTR-ND
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-1001F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-1001F4LFDKR-ND
Resistor Networks, Arrays CAT16-1001F4LFDKR-ND
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 2231643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231643
Resistor Arrays 2231643
ResArray 4x0603 1k 1% 63mW Concave

ResArray 4x0603 1k 1% 63mW Concave

Supplier's Site
Resistor Arrays - 2231642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231642
Resistor Arrays 2231642
ResArray 4x0603 1k 1% 63mW Concave

ResArray 4x0603 1k 1% 63mW Concave

Supplier's Site
Resistor Arrays - 2231643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231643P
Resistor Arrays 2231643P
ResArray 4x0603 1k 1% 63mW Concave

ResArray 4x0603 1k 1% 63mW Concave

Supplier's Site
Resistor, Isolated Array 4Resistor 1Kohm, 1%, Smd; Resistance Bourns - 32K0103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 1Kohm, 1%, Smd; Resistance Bourns
32K0103
Resistor, Isolated Array 4Resistor 1Kohm, 1%, Smd; Resistance Bourns 32K0103
RESISTOR, ISOLATED ARRAY 4RESISTOR 1KOHM, 1%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 1%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 1KOHM, 1%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 1%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 1K, 1%, 50V, 1206; Resistance Bourns - 38AC0735 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 1%, 50V, 1206; Resistance Bourns
38AC0735
Res N/w, Isolated, 1K, 1%, 50V, 1206; Resistance Bourns 38AC0735
RES N/W, ISOLATED, 1K, 1%, 50V, 1206; Resistance:1kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 1%, 50V, 1206; Resistance:1kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CAT16-1001F4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-1001F4LF
Resistor Networks, Arrays CAT16-1001F4LF
RES ARRAY 4 RES 1K OHM 1206

RES ARRAY 4 RES 1K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CAT16-1001F4LFCT-ND 2231643 32K0103 38AC0735 CAT16-1001F4LF
Product Name Resistor Networks, Arrays Resistor Arrays Resistor, Isolated Array 4Resistor 1Kohm, 1%, Smd; Resistance Bourns Res N/w, Isolated, 1K, 1%, 50V, 1206; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 1206
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details