Bourns, Inc. Resistor CAT16-000J4LF

Description
RES ARRAY 4 RES ZERO OHM 1206 Product overview: CAT16-000J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-000J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES ZERO OHM 1206 Product overview: CAT16-000J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-000J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES ZERO OHM 1206 Product overview: CAT16-000J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-000J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES ZERO OHM 1206 Product overview: CAT16-000J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-000J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAT16-000J4LF
803240-CAT16-000J4LF
Resistor Networks, Arrays - CAT16-000J4LF 803240-CAT16-000J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 803240-CAT16-000J4LF Packaging: Reel Mounting Style: SMD Tolerance: Jumper Resistance (Ohms): 0.0 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) Manufacturer Package: 1206 (3216 Metric), Concave, Long Side Terminals Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: CAT16

Manufacturer: Bourns Inc.
Win Source Part Number: 803240-CAT16-000J4LF
Packaging: Reel
Mounting Style: SMD
Tolerance: Jumper
Resistance (Ohms): 0.0
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm)
Manufacturer Package: 1206 (3216 Metric), Concave, Long Side Terminals
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: CAT16

Buy Now
Resistor Networks, Arrays - CAT16-000J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-000J4LFCT-ND
Resistor Networks, Arrays CAT16-000J4LFCT-ND
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Concave, Long Side Terminals

0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-000J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-000J4LFDKR-ND
Resistor Networks, Arrays CAT16-000J4LFDKR-ND
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Concave, Long Side Terminals

0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-000J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-000J4LFTR-ND
Resistor Networks, Arrays CAT16-000J4LFTR-ND
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Concave, Long Side Terminals

0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 7884054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7884054P
Resistor Arrays 7884054P
Bourns CAT16-000J4LF Resistor Array

Bourns CAT16-000J4LF Resistor Array

Supplier's Site
Resistor Arrays - 7884054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7884054
Resistor Arrays 7884054
Bourns CAT16-000J4LF Resistor Array

Bourns CAT16-000J4LF Resistor Array

Supplier's Site
Resistor Arrays - 1675459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1675459
Resistor Arrays 1675459
Bourns CAT16-000J4LF Resistor Array

Bourns CAT16-000J4LF Resistor Array

Supplier's Site
Resistors >> Resistor Networks & Arrays - CAT16-000J4LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
CAT16-000J4LF
Resistors >> Resistor Networks & Arrays CAT16-000J4LF
4 ±5% 0Ω 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±5% 0Ω 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Resistor, Isolated Network, 4Resistor, 0 Ohm, 0.05, Smd; Resistor Case / Package Bourns - 02J0976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Network, 4Resistor, 0 Ohm, 0.05, Smd; Resistor Case / Package Bourns
02J0976
Resistor, Isolated Network, 4Resistor, 0 Ohm, 0.05, Smd; Resistor Case / Package Bourns 02J0976
RESISTOR, ISOLATED NETWORK, 4RESISTOR, 0 OHM, 0.05, SMD; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:-; Network Circuit Type:Isolated; No. of Elements:4 Element; Rated Current:-; Power Rating per Element:62mW RoHS Compliant: Yes

RESISTOR, ISOLATED NETWORK, 4RESISTOR, 0 OHM, 0.05, SMD; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:-; Network Circuit Type:Isolated; No. of Elements:4 Element; Rated Current:-; Power Rating per Element:62mW RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4Res, 0 Ohm, 5%, Smd; Resistance Bourns - 06X4890 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 0 Ohm, 5%, Smd; Resistance Bourns
06X4890
Resistor N/w, 4Res, 0 Ohm, 5%, Smd; Resistance Bourns 06X4890
RESISTOR N/W, 4RES, 0 OHM, 5%, SMD; Resistance:0ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 4RES, 0 OHM, 5%, SMD; Resistance:0ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CAT16-000J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-000J4LF
Resistor Networks, Arrays CAT16-000J4LF
RES ARRAY 4 RES ZERO OHM 1206

RES ARRAY 4 RES ZERO OHM 1206

Supplier's Site Datasheet
Res Thick Film Array 0 Ohm ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Paper T/R - 103-CAT16-000J4LF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 0 Ohm ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Paper T/R
103-CAT16-000J4LF
Res Thick Film Array 0 Ohm ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Paper T/R 103-CAT16-000J4LF
Res Thick Film Array 0 Ohm ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Paper T/R

Res Thick Film Array 0 Ohm ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 50-CAT16-000J4LF 803240-CAT16-000J4LF CAT16-000J4LFCT-ND 7884054P 7884054 CAT16-000J4LF 02J0976 06X4890 CAT16-000J4LF 103-CAT16-000J4LF
Product Name Resistor Resistor Networks, Arrays - CAT16-000J4LF Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistors >> Resistor Networks & Arrays Resistor, Isolated Network, 4Resistor, 0 Ohm, 0.05, Smd; Resistor Case / Package Bourns Resistor N/w, 4Res, 0 Ohm, 5%, Smd; Resistance Bourns Resistor Networks, Arrays Res Thick Film Array 0 Ohm ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Paper T/R
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 (3216m) 1206; 1206 [3216 Metric] 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Operating DC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details