Bourns, Inc. Resistor Networks, Arrays CAT10A-470J2LF

Description
47 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave
Request a Quote Datasheet
Description
47 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT10A-470J2LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10A-470J2LFTR-ND
Resistor Networks, Arrays 118-CAT10A-470J2LFTR-ND
47 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave

47 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave

Buy Now Datasheet
Res N/w, Isolated, 47R, 0.063W, 1010; Resistance Bourns - 14AJ3615 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47R, 0.063W, 1010; Resistance Bourns
14AJ3615
Res N/w, Isolated, 47R, 0.063W, 1010; Resistance Bourns 14AJ3615
RES N/W, ISOLATED, 47R, 0.063W, 1010; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 47R, 0.063W, 1010; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 47R, 0.063W, 1010; Resistance Bourns - 36AJ6779 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47R, 0.063W, 1010; Resistance Bourns
36AJ6779
Res N/w, Isolated, 47R, 0.063W, 1010; Resistance Bourns 36AJ6779
RES N/W, ISOLATED, 47R, 0.063W, 1010; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 47R, 0.063W, 1010; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT10A-470J2LFTR-ND 14AJ3615
Product Name Resistor Networks, Arrays Res N/w, Isolated, 47R, 0.063W, 1010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 0404 [1010 Metric]
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details