Bourns, Inc. Resistor Networks, Arrays CAT10A-220J4LF

Description
22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT10A-220J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10A-220J4LFDKR-ND
Resistor Networks, Arrays 118-CAT10A-220J4LFDKR-ND
22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals

22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT10A-220J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10A-220J4LFCT-ND
Resistor Networks, Arrays 118-CAT10A-220J4LFCT-ND
22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals

22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT10A-220J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10A-220J4LFTR-ND
Resistor Networks, Arrays 118-CAT10A-220J4LFTR-ND
22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals

22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 22R, 0.063W, 2010; Resistance Bourns - 14AJ3613 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 0.063W, 2010; Resistance Bourns
14AJ3613
Res N/w, Isolated, 22R, 0.063W, 2010; Resistance Bourns 14AJ3613
RES N/W, ISOLATED, 22R, 0.063W, 2010; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22R, 0.063W, 2010; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 22R, 0.063W, 2010; Resistance Bourns - 36AJ6777 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 0.063W, 2010; Resistance Bourns
36AJ6777
Res N/w, Isolated, 22R, 0.063W, 2010; Resistance Bourns 36AJ6777
RES N/W, ISOLATED, 22R, 0.063W, 2010; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22R, 0.063W, 2010; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT10A-220J4LFDKR-ND 14AJ3613
Product Name Resistor Networks, Arrays Res N/w, Isolated, 22R, 0.063W, 2010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 2010; 0804 [2010 Metric]
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details