Bourns, Inc. Resistor Networks, Arrays CAT10A-103J2LF

Description
10k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave
Request a Quote Datasheet
Description
10k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT10A-103J2LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10A-103J2LFTR-ND
Resistor Networks, Arrays 118-CAT10A-103J2LFTR-ND
10k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave

10k Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave

Buy Now Datasheet
Res N/w, Isolated, 10K, 0.063W, 1010; Resistance Bourns - 36AJ6772 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 1010; Resistance Bourns
36AJ6772
Res N/w, Isolated, 10K, 0.063W, 1010; Resistance Bourns 36AJ6772
RES N/W, ISOLATED, 10K, 0.063W, 1010; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 1010; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 10K, 0.063W, 1010; Resistance Bourns - 14AJ3608 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 1010; Resistance Bourns
14AJ3608
Res N/w, Isolated, 10K, 0.063W, 1010; Resistance Bourns 14AJ3608
RES N/W, ISOLATED, 10K, 0.063W, 1010; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 1010; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT10A-103J2LFTR-ND 36AJ6772
Product Name Resistor Networks, Arrays Res N/w, Isolated, 10K, 0.063W, 1010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 0404 [1010 Metric]
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers