Win Source Part Number: 1374047-CAT10-910J4L
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 91
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
91 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
RES ARRAY 4 RES 91 OHM 0804 Product overview: CAT10-910J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-910J4LF can be used for catalog matching and distributor lookup.
RES ARRAY 4 RES 91 OHM 0804
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 1374047-CAT10-910J4LF | CAT10-910J4LF-ND | 50-CAT10-910J4LF | CAT10-910J4LF |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | 91 OHM Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Resistance Range | 91 ohms | 91 ohms | 91 ohms | 91 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 250 ±ppm/°C | 200 ±ppm/°C | ||
| Number of Resistors | 4 | 4 | 4 |