Bourns, Inc. 82 OHM Resistor CAT10-820J4LF

Description
RES ARRAY 4 RES 82 OHM 0804 Product overview: CAT10-820J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-820J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 82 OHM 0804 Product overview: CAT10-820J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-820J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82 OHM Resistor - 50-CAT10-820J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82 OHM Resistor
50-CAT10-820J4LF
82 OHM Resistor 50-CAT10-820J4LF
RES ARRAY 4 RES 82 OHM 0804 Product overview: CAT10-820J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-820J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 82 OHM 0804 Product overview: CAT10-820J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-820J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT10-820J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-820J4LFTR-ND
Resistor Networks, Arrays CAT10-820J4LFTR-ND
82 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

82 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks & Arrays 82 ohm - 103-CAT10-820J4LF - Utmel Electronic Limited
Hong Kong, China
Resistor Networks & Arrays 82 ohm
103-CAT10-820J4LF
Resistor Networks & Arrays 82 ohm 103-CAT10-820J4LF
Resistor Networks & Arrays 82 ohm

Resistor Networks & Arrays 82 ohm

Supplier's Site
Resistor Networks, Arrays - CAT10-820J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-820J4LF
Resistor Networks, Arrays CAT10-820J4LF
RES ARRAY 4 RES 82 OHM 0804

RES ARRAY 4 RES 82 OHM 0804

Supplier's Site Datasheet
Resistors >> Resistor Networks & Arrays - CAT10-820J4LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
CAT10-820J4LF
Resistors >> Resistor Networks & Arrays CAT10-820J4LF
4 ±5% 82Ω 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

4 ±5% 82Ω 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistor, Capacitor Networks
Product Number 50-CAT10-820J4LF CAT10-820J4LFTR-ND 103-CAT10-820J4LF CAT10-820J4LF CAT10-820J4LF
Product Name 82 OHM Resistor Resistor Networks, Arrays Resistor Networks & Arrays 82 ohm Resistor Networks, Arrays Resistors >> Resistor Networks & Arrays
Technology / Construction Thick Film
Mounting / Packaging 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms
Power Rating 0.2500 watts 0.0625 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details