Bourns, Inc. Resistors - Resistor Networks, Arrays CAT10-683J4LF

Description
Win Source Part Number: 1374135-CAT10-683J4L F Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT10 Product Status: Active Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Base Product Number: CAT10 Mounting Type: Surface Mount HTSUS: 8533.10.0057 Tolerance: ±5% Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 68k Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated
Request a Quote Datasheet
Description
Win Source Part Number: 1374135-CAT10-683J4L F Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT10 Product Status: Active Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Base Product Number: CAT10 Mounting Type: Surface Mount HTSUS: 8533.10.0057 Tolerance: ±5% Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 68k Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1374135-CAT10-683J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374135-CAT10-683J4LF
Resistors - Resistor Networks, Arrays 1374135-CAT10-683J4LF
Win Source Part Number: 1374135-CAT10-683J4L F Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT10 Product Status: Active Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Base Product Number: CAT10 Mounting Type: Surface Mount HTSUS: 8533.10.0057 Tolerance: ±5% Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 68k Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1374135-CAT10-683J4LF
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.10.0057
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 68k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-683J4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-683J4LF-ND
Resistor Networks, Arrays CAT10-683J4LF-ND
68k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

68k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 68K OHM 0804 Product overview: CAT10-683J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-683J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 68K OHM 0804 Product overview: CAT10-683J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-683J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT10-683J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-683J4LF
Resistor Networks, Arrays CAT10-683J4LF
RES ARRAY 4 RES 68K OHM 0804

RES ARRAY 4 RES 68K OHM 0804

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 1374135-CAT10-683J4LF CAT10-683J4LF-ND 50-CAT10-683J4LF CAT10-683J4LF
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Resistance Range 68000 ohms 68000 ohms 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 200 ±ppm/°C
Number of Resistors 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details