Bourns, Inc. Resistors - Resistor Networks, Arrays CAT10-680J4LF

Description
Win Source Part Number: 1374056-CAT10-680J4L F Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT10 Package: Tape & Reel Product Status: Active Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Base Product Number: CAT10 Mounting Type: Surface Mount HTSUS: 8533.10.0057 Tolerance: ±5% Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 68 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated
Request a Quote Datasheet
Description
Win Source Part Number: 1374056-CAT10-680J4L F Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT10 Package: Tape & Reel Product Status: Active Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Base Product Number: CAT10 Mounting Type: Surface Mount HTSUS: 8533.10.0057 Tolerance: ±5% Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 68 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1374056-CAT10-680J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374056-CAT10-680J4LF
Resistors - Resistor Networks, Arrays 1374056-CAT10-680J4LF
Win Source Part Number: 1374056-CAT10-680J4L F Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT10 Package: Tape & Reel Product Status: Active Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Base Product Number: CAT10 Mounting Type: Surface Mount HTSUS: 8533.10.0057 Tolerance: ±5% Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 68 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1374056-CAT10-680J4LF
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.10.0057
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 68
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT10-680J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10-680J4LFCT-ND
Resistor Networks, Arrays 118-CAT10-680J4LFCT-ND
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT10-680J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10-680J4LFTR-ND
Resistor Networks, Arrays 118-CAT10-680J4LFTR-ND
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT10-680J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10-680J4LFDKR-ND
Resistor Networks, Arrays 118-CAT10-680J4LFDKR-ND
RES ARRAY 4 RES 68 OHM 0804

RES ARRAY 4 RES 68 OHM 0804

Buy Now Datasheet
68 OHM Resistor - 50-CAT10-680J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM Resistor
50-CAT10-680J4LF
68 OHM Resistor 50-CAT10-680J4LF
RES ARRAY 4 RES 68 OHM 0804 Product overview: CAT10-680J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-680J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 68 OHM 0804 Product overview: CAT10-680J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-680J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT10-680J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-680J4LF
Resistor Networks, Arrays CAT10-680J4LF
RES ARRAY 4 RES 68 OHM 0804

RES ARRAY 4 RES 68 OHM 0804

Supplier's Site Datasheet
Resistor Network,thick Film,68Ohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,0804-Case Rohs Compliant Bourns - 32K0098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,68Ohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,0804-Case Rohs Compliant Bourns
32K0098
Resistor Network,thick Film,68Ohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,0804-Case Rohs Compliant Bourns 32K0098
Resistor Network,Thick Film,68Ohms,25WV,5+/ -% Tol,-250,250ppm-TC,0 804-Case RoHS Compliant: Yes

Resistor Network,Thick Film,68Ohms,25WV,5+/-% Tol,-250,250ppm-TC,0804-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 1374056-CAT10-680J4LF 118-CAT10-680J4LFCT-ND 50-CAT10-680J4LF CAT10-680J4LF 32K0098
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays 68 OHM Resistor Resistor Networks, Arrays Resistor Network,thick Film,68Ohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,0804-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 200 ±ppm/°C
Number of Resistors 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details