Win Source Part Number: 1374172-CAT10-560J4L
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.10.0057
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 56
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
RES ARRAY 4 RES 56 OHM 0804
RES ARRAY 4 RES 56 OHM 0804 Product overview: CAT10-560J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-560J4LF can be used for catalog matching and distributor lookup.
RES ARRAY 4 RES 56 OHM 0804
Resistor Network,Thick Film,56Ohms,25WV,5+/
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 1374172-CAT10-560J4LF | 118-CAT10-560J4LFCT-ND | 50-CAT10-560J4LF | CAT10-560J4LF | 32K0097 |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | 56 OHM Resistor | Resistor Networks, Arrays | Resistor Network,thick Film,56Ohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,0804-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Temperature Coefficient | 250 ±ppm/°C | 200 ±ppm/°C | |||
| Number of Resistors | 4 | 4 | 4 |