Bourns, Inc. Resistor Networks, Arrays CAT10-510J4LF

Description
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT10-510J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-510J4LFCT-ND
Resistor Networks, Arrays CAT10-510J4LFCT-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-510J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-510J4LFDKR-ND
Resistor Networks, Arrays CAT10-510J4LFDKR-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-510J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-510J4LFTR-ND
Resistor Networks, Arrays CAT10-510J4LFTR-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-510J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-510J4LF
Resistor Networks, Arrays CAT10-510J4LF
RES ARRAY 4 RES 51 OHM 0804

RES ARRAY 4 RES 51 OHM 0804

Supplier's Site Datasheet
Resistor, Isolated Network, 4Resistor, 51 Ohm, 0.05, Smd; Resistance Bourns - 02J0968 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Network, 4Resistor, 51 Ohm, 0.05, Smd; Resistance Bourns
02J0968
Resistor, Isolated Network, 4Resistor, 51 Ohm, 0.05, Smd; Resistance Bourns 02J0968
RESISTOR, ISOLATED NETWORK, 4RESISTOR, 51 OHM, 0.05, SMD; Resistance:51ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, ISOLATED NETWORK, 4RESISTOR, 51 OHM, 0.05, SMD; Resistance:51ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 51R, 0.063W, 0804; Resistance Bourns - 67AC7464 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 51R, 0.063W, 0804; Resistance Bourns
67AC7464
Res N/w, Isolated, 51R, 0.063W, 0804; Resistance Bourns 67AC7464
RES N/W, ISOLATED, 51R, 0.063W, 0804; Resistance:51ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 51R, 0.063W, 0804; Resistance:51ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number CAT10-510J4LFCT-ND CAT10-510J4LF 02J0968 67AC7464
Product Name Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Isolated Network, 4Resistor, 51 Ohm, 0.05, Smd; Resistance Bourns Res N/w, Isolated, 51R, 0.063W, 0804; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 0804 [2010 Metric] 2010
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details