47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Win Source Part Number: 1374041-CAT10-470J4L
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.21.0010
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 47
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
RES ARRAY 4 RES 47 OHM 0804 Product overview: CAT10-470J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-470J4LF can be used for catalog matching and distributor lookup.
RESISTOR, ARRAY, 4, 47 OHM, ±5%, 804; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
4 ±5% 47Ω 62.5mW ±250ppm/°C 0402x4 Resistor Networks & Arrays ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | CAT10-470J4LFCT-ND | 1374041-CAT10-470J4LF | 50-CAT10-470J4LF | 02J0965 | CAT10-470J4LF |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | 47 OHM Resistor | Resistor, Array, 4, 47 Ohm, ±5%, 804; Resistance Bourns | Resistors >> Resistor Networks & Arrays |
| Configuration | Chip Array | Chip Array | Single Resistor; Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | |
| Category / Application | General Use | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | 0804, Concave, Long Side Terminals | 0804 [2010 Metric] | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | 47 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |