The Win Source Electronics part number 1374031-CAT10-3R0J4L
RES ARRAY 4 RES 3 OHM 0804 Product overview: CAT10-3R0J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-3R0J4LF can be used for catalog matching and distributor lookup.
3 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Win Source Part Number: 1374031-CAT10-3R0J4L
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.10.0057
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 3
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
RESISTORS ROHS COMPLIANT: YES
RES ARRAY 4 RES 3 OHM 0804
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-CAT10-3R0J4LF | CAT10-3R0J4LF-ND | 1374031-CAT10-3R0J4LF | 02J0958 | CAT10-3R0J4LF |
| Product Name | 3 OHM Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Resistors Rohs Compliant Bourns | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||||
| Mounting / Packaging | 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | |||
| Resistance Range | 3 ohms | 3 ohms | 3 ohms | 3 ohms | |
| Power Rating | 0.2500 watts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |