Bourns, Inc. Resistor Networks, Arrays CAT10-390J4LF

Description
39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT10-390J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-390J4LFTR-ND
Resistor Networks, Arrays CAT10-390J4LFTR-ND
39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-390J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-390J4LFDKR-ND
Resistor Networks, Arrays CAT10-390J4LFDKR-ND
39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-390J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-390J4LFCT-ND
Resistor Networks, Arrays CAT10-390J4LFCT-ND
39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
39 OHM Resistor - 50-CAT10-390J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39 OHM Resistor
50-CAT10-390J4LF
39 OHM Resistor 50-CAT10-390J4LF
RES ARRAY 4 RES 39 OHM 0804 Product overview: CAT10-390J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-390J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 39 OHM 0804 Product overview: CAT10-390J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-390J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT10-390J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-390J4LF
Resistor Networks, Arrays CAT10-390J4LF
RES ARRAY 4 RES 39 OHM 0804

RES ARRAY 4 RES 39 OHM 0804

Supplier's Site Datasheet
Res N/w, Isolated, 39R, 0.063W, 0804; Resistance Bourns - 67AC7462 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39R, 0.063W, 0804; Resistance Bourns
67AC7462
Res N/w, Isolated, 39R, 0.063W, 0804; Resistance Bourns 67AC7462
RES N/W, ISOLATED, 39R, 0.063W, 0804; Resistance:39ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 39R, 0.063W, 0804; Resistance:39ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number CAT10-390J4LFTR-ND 50-CAT10-390J4LF CAT10-390J4LF 67AC7462
Product Name Resistor Networks, Arrays 39 OHM Resistor Resistor Networks, Arrays Res N/w, Isolated, 39R, 0.063W, 0804; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 0804, Concave, Long Side Terminals 2010
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details