RES ARRAY 4 RES 330 OHM 0804 Product overview: CAT10-331J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-331J4LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1373979-CAT10-331J4L
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.10.0057
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 330
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
RES ARRAY 4 RES 330 OHM 0804
RES ARRAY 4 RES 330 OHM 0804
Resistor Network,Thick Film,330Ohms,25WV,5+
4 ±5% 330Ω 62.5mW ±250ppm/°C 0402x4 Resistor Networks & Arrays ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-CAT10-331J4LF | 1373979-CAT10-331J4LF | 118-CAT10-331J4LFTR-ND | CAT10-331J4LF | 32K0095 | CAT10-331J4LF |
| Product Name | 330 OHM Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Network,thick Film,330Ohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,0804-Case Rohs Compliant Bourns | Resistors >> Resistor Networks & Arrays |
| Technology / Construction | Thick Film | Thick Film (Chip) | ||||
| Mounting / Packaging | 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | ||||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | |
| Power Rating | 0.2500 watts | 0.0625 watts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |