Bourns, Inc. Resistor Networks, Arrays CAT10-203J4LF

Description
20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT10-203J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10-203J4LFCT-ND
Resistor Networks, Arrays 118-CAT10-203J4LFCT-ND
20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT10-203J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10-203J4LFTR-ND
Resistor Networks, Arrays 118-CAT10-203J4LFTR-ND
20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT10-203J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10-203J4LFDKR-ND
Resistor Networks, Arrays 118-CAT10-203J4LFDKR-ND
RES ARRAY 4 RES 20K OHM 0804

RES ARRAY 4 RES 20K OHM 0804

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1374084-CAT10-203J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374084-CAT10-203J4LF
Resistors - Resistor Networks, Arrays 1374084-CAT10-203J4LF
Win Source Part Number: 1374084-CAT10-203J4L F Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT10 Package: Tape & Reel Product Status: Active Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Base Product Number: CAT10 Mounting Type: Surface Mount HTSUS: 8533.10.0057 Tolerance: ±5% Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 20k Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1374084-CAT10-203J4LF
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.10.0057
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 20k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
RES ARRAY 4 RES 20K OHM 0804 Product overview: CAT10-203J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-203J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 20K OHM 0804 Product overview: CAT10-203J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-203J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks & Arrays 20K - 103-CAT10-203J4LF - Utmel Electronic Limited
Hong Kong, China
Resistor Networks & Arrays 20K
103-CAT10-203J4LF
Resistor Networks & Arrays 20K 103-CAT10-203J4LF
Resistor Networks & Arrays 20K

Resistor Networks & Arrays 20K

Supplier's Site
Resistor Networks, Arrays - CAT10-203J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-203J4LF
Resistor Networks, Arrays CAT10-203J4LF
RES ARRAY 4 RES 20K OHM 0804

RES ARRAY 4 RES 20K OHM 0804

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 118-CAT10-203J4LFCT-ND 1374084-CAT10-203J4LF 50-CAT10-203J4LF 103-CAT10-203J4LF CAT10-203J4LF
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Resistor Networks & Arrays 20K Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details