2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Win Source Part Number: 1373951-CAT10-202J4L
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.10.0057
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 2k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
Resistor Networks & Arrays 2K
RES ARRAY 4 RES 2K OHM 0804
| DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 118-CAT10-202J4LFTR-ND | 1373951-CAT10-202J4LF | 103-CAT10-202J4LF | CAT10-202J4LF |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Resistor Networks & Arrays 2K | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); Surface Mount | ||
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | 2000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |