Bourns, Inc. Resistor Networks, Arrays CAT10-200J4LF

Description
20 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
20 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT10-200J4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-200J4LF-ND
Resistor Networks, Arrays CAT10-200J4LF-ND
20 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

20 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
20 OHM Resistor - 50-CAT10-200J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM Resistor
50-CAT10-200J4LF
20 OHM Resistor 50-CAT10-200J4LF
RES ARRAY 4 RES 20 OHM 0804 Product overview: CAT10-200J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-200J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 20 OHM 0804 Product overview: CAT10-200J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-200J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1373977-CAT10-200J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1373977-CAT10-200J4LF
Resistors - Resistor Networks, Arrays 1373977-CAT10-200J4LF
Win Source Part Number: 1373977-CAT10-200J4L F Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT10 Product Status: Active Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Base Product Number: CAT10 Mounting Type: Surface Mount HTSUS: 8533.10.0057 Tolerance: ±5% Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 20 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1373977-CAT10-200J4LF
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.10.0057
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 20
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-200J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-200J4LF
Resistor Networks, Arrays CAT10-200J4LF
RES ARRAY 4 RES 20 OHM 0804

RES ARRAY 4 RES 20 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CAT10-200J4LF-ND 50-CAT10-200J4LF 1373977-CAT10-200J4LF CAT10-200J4LF
Product Name Resistor Networks, Arrays 20 OHM Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 0804, Concave, Long Side Terminals
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details