RES ARRAY 4 RES 15K OHM 0804 Product overview: CAT10-153J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-153J4LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374052-CAT10-153J4L
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 15k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
15k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
RES ARRAY 4 RES 15K OHM 0804
Res Thick Film Array 15K Ohm 5% 1/8W ±250ppm/C ISOL Molded 8-Pin 0804 Concave SMD Paper Tape on Plastic Reel
4 ±5% 15kΩ 62.5mW ±250ppm/°C 0402x4 Resistor Networks & Arrays ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-CAT10-153J4LF | 1374052-CAT10-153J4LF | CAT10-153J4LF-ND | CAT10-153J4LF | 103-CAT10-153J4LF | CAT10-153J4LF |
| Product Name | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays | Res Thick Film Array 15K Ohm 5% 1/8W ±250ppm/C ISOL Molded 8-Pin 0804 Concave SMD Paper Tape on Plastic Reel | Resistors >> Resistor Networks & Arrays |
| Technology / Construction | Thick Film | Thick Film (Chip) | ||||
| Mounting / Packaging | 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); Surface Mount | |||
| Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms | 15000 ohms | 15000 ohms | 15000 ohms |
| Power Rating | 0.2500 watts | 0.0625 watts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |