The Win Source Electronics part number 1374166-CAT10-152J4L
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
RES ARRAY 4 RES 1.5K OHM 0804 Product overview: CAT10-152J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-152J4LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374166-CAT10-152J4L
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.10.0057
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 1.5k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
Resistor Network,Thick Film,1.5KOhms,25WV,5
RES ARRAY 4 RES 1.5K OHM 0804
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | CAT10-152J4LF-ND | 50-CAT10-152J4LF | 1374166-CAT10-152J4LF | 16M5330 | CAT10-152J4LF |
| Product Name | Resistor Networks, Arrays | Resistor | Resistors - Resistor Networks, Arrays | Resistor Network,thick Film,1.5Kohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,0804-Case Rohs Compliant Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | 0804, Concave, Long Side Terminals | |||
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | 1500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |