120 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Manufacturer: Bourns Inc.
Win Source Part Number: 1328300-CAT10-121J4L
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 120
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0804, Concave, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057
Base Product Number: CAT10
RoHS Status: ROHS3 Compliant
RES ARRAY 4 RES 120 OHM 0804 Product overview: CAT10-121J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-121J4LF can be used for catalog matching and distributor lookup.
4 ±5% 120Ω 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS
RES ARRAY 4 RES 120 OHM 0804
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistor, Capacitor Networks |
| Product Number | CAT10-121J4LF-ND | 1328300-CAT10-121J4LF | 50-CAT10-121J4LF | CAT10-121J4LF | CAT10-121J4LF |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | 120 OHM Resistor | Resistors >> Resistor Networks & Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD) | 0804, Concave, Long Side Terminals | ||
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms | 120 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |