1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Win Source Part Number: 1374239-CAT10-105J4L
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT10
Product Status: Active
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: CAT10
Mounting Type: Surface Mount
HTSUS: 8533.10.0057
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 1M
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
RES ARRAY 4 RES 1M OHM 0804 Product overview: CAT10-105J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-105J4LF can be used for catalog matching and distributor lookup.
4 ±5% 1MΩ 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS
RES ARRAY 4 RES 1M OHM 0804
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistor, Capacitor Networks |
| Product Number | CAT10-105J4LF-ND | 1374239-CAT10-105J4LF | 50-CAT10-105J4LF | CAT10-105J4LF | CAT10-105J4LF |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Resistor | Resistors >> Resistor Networks & Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | 0804, Concave, Long Side Terminals | |||
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |