Bourns, Inc. Resistor Networks, Arrays CAT10-103J4LF

Description
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT10-103J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-103J4LFTR-ND
Resistor Networks, Arrays CAT10-103J4LFTR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-103J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-103J4LFDKR-ND
Resistor Networks, Arrays CAT10-103J4LFDKR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-103J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-103J4LFCT-ND
Resistor Networks, Arrays CAT10-103J4LFCT-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 10K OHM 0804 Product overview: CAT10-103J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-103J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 10K OHM 0804 Product overview: CAT10-103J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-103J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1328320-CAT10-103J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328320-CAT10-103J4LF
Resistors - Resistor Networks, Arrays 1328320-CAT10-103J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 1328320-CAT10-103J4L F Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT10-103J4LFTR,CAT1 0-103J4LFDKR,CAT1010 3J4LF,CAT10-103J4LFC T Base Product Number: CAT10 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328320-CAT10-103J4LF
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0804, Concave, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: CAT10-103J4LFTR,CAT10-103J4LFDKR,CAT10103J4LF,CAT10-103J4LFCT
Base Product Number: CAT10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Arrays - 1814435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1814435
Resistor Arrays 1814435
Resistor concave 4X Array 0804 10K 5%

Resistor concave 4X Array 0804 10K 5%

Supplier's Site
Resistor Arrays - 1814408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1814408
Resistor Arrays 1814408
Resistor concave 4X Array 0804 10K 5%

Resistor concave 4X Array 0804 10K 5%

Supplier's Site
Resistor, Isolated Array 4Resistor 10Kohm 5%, 0804; Resistance Bourns - 11J7983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 10Kohm 5%, 0804; Resistance Bourns
11J7983
Resistor, Isolated Array 4Resistor 10Kohm 5%, 0804; Resistance Bourns 11J7983
RESISTOR, ISOLATED ARRAY 4RESISTOR 10KOHM 5%, 0804; Resistance:10kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 10KOHM 5%, 0804; Resistance:10kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Resistor, Array, 10K, 5%, 0.125W; Resistance Bourns - 61T4542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array, 10K, 5%, 0.125W; Resistance Bourns
61T4542
Resistor, Array, 10K, 5%, 0.125W; Resistance Bourns 61T4542
RESISTOR, ARRAY, 10K, 5%, 0.125W; Resistance:10kohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating RoHS Compliant: Yes

RESISTOR, ARRAY, 10K, 5%, 0.125W; Resistance:10kohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating RoHS Compliant: Yes

Supplier's Site
Res, Isolated, 10K, 5%, 25V, 0804, Reel; Resistance Bourns - 12AC0121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 10K, 5%, 25V, 0804, Reel; Resistance Bourns
12AC0121
Res, Isolated, 10K, 5%, 25V, 0804, Reel; Resistance Bourns 12AC0121
RES, ISOLATED, 10K, 5%, 25V, 0804, REEL; Resistance:10kohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

RES, ISOLATED, 10K, 5%, 25V, 0804, REEL; Resistance:10kohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

Supplier's Site
Resistors >> Resistor Networks & Arrays - CAT10-103J4LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
CAT10-103J4LF
Resistors >> Resistor Networks & Arrays CAT10-103J4LF
4 ±5% 10kΩ 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

4 ±5% 10kΩ 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT10-103J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-103J4LF
Resistor Networks, Arrays CAT10-103J4LF
RES ARRAY 4 RES 10K OHM 0804

RES ARRAY 4 RES 10K OHM 0804

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistor, Capacitor Networks
Product Number CAT10-103J4LFTR-ND 50-CAT10-103J4LF 1328320-CAT10-103J4LF 1814435 11J7983 61T4542 12AC0121 CAT10-103J4LF CAT10-103J4LF
Product Name Resistor Networks, Arrays Resistor Resistors - Resistor Networks, Arrays Resistor Arrays Resistor, Isolated Array 4Resistor 10Kohm 5%, 0804; Resistance Bourns Resistor, Array, 10K, 5%, 0.125W; Resistance Bourns Res, Isolated, 10K, 5%, 25V, 0804, Reel; Resistance Bourns Resistors >> Resistor Networks & Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) 0804 0804 [2010 Metric] 2010 2010
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details