Bourns, Inc. Resistor Networks, Arrays CAT10-102J4LF

Description
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT10-102J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-102J4LFCT-ND
Resistor Networks, Arrays CAT10-102J4LFCT-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-102J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-102J4LFTR-ND
Resistor Networks, Arrays CAT10-102J4LFTR-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-102J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-102J4LFDKR-ND
Resistor Networks, Arrays CAT10-102J4LFDKR-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 1K OHM 0804 Product overview: CAT10-102J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-102J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 1K OHM 0804 Product overview: CAT10-102J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-102J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1006735-CAT10-102J4LF
Resistors - Resistor Networks, Arrays 1006735-CAT10-102J4LF
Win Source Part Number: 1006735-CAT10-102J4L F Category: Resistors>Resistor Networks, Arrays Series: CAT10 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Mfr: Bourns Inc. Other Names: CAT10-102J4LF-ND,CAT 10-102J4LFCT,-CAT10- 102J4LFCT,-CAT10-102 J4LFTR,-CAT10-102J4L FDKR,CAT10-102J4LFTR ,CAT10-102J4LFDKR Base Product Number: CAT10

Win Source Part Number: 1006735-CAT10-102J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAT10
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057
Mfr: Bourns Inc.
Other Names: CAT10-102J4LF-ND,CAT10-102J4LFCT,-CAT10-102J4LFCT,-CAT10-102J4LFTR,-CAT10-102J4LFDKR,CAT10-102J4LFTR,CAT10-102J4LFDKR
Base Product Number: CAT10

Buy Now Datasheet
Res N/w, Isolated, 1K, 5%, 25V, 0804; Resistance Bourns - 61T4541 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 5%, 25V, 0804; Resistance Bourns
61T4541
Res N/w, Isolated, 1K, 5%, 25V, 0804; Resistance Bourns 61T4541
RES N/W, ISOLATED, 1K, 5%, 25V, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Product Range:CAT10 SeriesRoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 5%, 25V, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Product Range:CAT10 SeriesRoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 1K, 0.25W, 5%, 0804; Resistance Bourns - 61J4646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 1K, 0.25W, 5%, 0804; Resistance Bourns
61J4646
Res, Array, Iso, 1K, 0.25W, 5%, 0804; Resistance Bourns 61J4646
RES, ARRAY, ISO, 1K, 0.25W, 5%, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Terminal Pitch:0.5mm RoHS Compliant: Yes

RES, ARRAY, ISO, 1K, 0.25W, 5%, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Terminal Pitch:0.5mm RoHS Compliant: Yes

Supplier's Site
BOURNS - CAT10-102J4LF - Fixed Network Resistor, 1 kohm, CAT10 Series, 4 Elements, Isolated, 0804 [2010 Metric], 8 Pins - 103-CAT10-102J4LF - Utmel Electronic Limited
Hong Kong, China
BOURNS - CAT10-102J4LF - Fixed Network Resistor, 1 kohm, CAT10 Series, 4 Elements, Isolated, 0804 [2010 Metric], 8 Pins
103-CAT10-102J4LF
BOURNS - CAT10-102J4LF - Fixed Network Resistor, 1 kohm, CAT10 Series, 4 Elements, Isolated, 0804 [2010 Metric], 8 Pins 103-CAT10-102J4LF
BOURNS - CAT10-102J4LF - Fixed Network Resistor, 1 kohm, CAT10 Series, 4 Elements, Isolated, 0804 [2010 Metric], 8 Pins

BOURNS - CAT10-102J4LF - Fixed Network Resistor, 1 kohm, CAT10 Series, 4 Elements, Isolated, 0804 [2010 Metric], 8 Pins

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CAT10-102J4LFCT-ND 50-CAT10-102J4LF 1006735-CAT10-102J4LF 61T4541 61J4646 103-CAT10-102J4LF
Product Name Resistor Networks, Arrays Resistor Resistors - Resistor Networks, Arrays Res N/w, Isolated, 1K, 5%, 25V, 0804; Resistance Bourns Res, Array, Iso, 1K, 0.25W, 5%, 0804; Resistance Bourns BOURNS - CAT10-102J4LF - Fixed Network Resistor, 1 kohm, CAT10 Series, 4 Elements, Isolated, 0804 [2010 Metric], 8 Pins
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) 0804 [2010 Metric] 0804 [2010 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers