RES ARRAY 4 RES 10 OHM 0804 Product overview: CAT10-100J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-100J4LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1336693-CAT10-100J4L
Category: Resistors - Resistor Networks, Arrays
Series: CAT10
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 10
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Mounting Type: Surface Mount
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Base Product Number: CAT10
California Prop 65: Warning Information
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
RES, ISOLATED, 10R, 5%, 25V, 0804, REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES, ISOLATED, 10R, 5%, 25V, 0804, REEL; Resistance:10ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes
RES ARRAY 4 RES 10 OHM 0804
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-CAT10-100J4LF | 1336693-CAT10-100J4LF | CAT10-100J4LFTR-ND | 61T4539 | 12AC0119 | CAT10-100J4LF |
| Product Name | 10 OHM Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Res, Isolated, 10R, 5%, 25V, 0804, Reel; Resistance Bourns | Res, Isolated, 10R, 5%, 25V, 0804, Reel; Resistance Bourns | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | |||||
| Mounting / Packaging | 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | 0804 [2010 Metric] | 2010 | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |
| Power Rating | 0.2500 watts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |