Bourns, Inc. Transient Blocking Unit, 200Ma, Full Reel; Suppressor Type Bourns C650-100-WH

Description
TRANSIENT BLOCKING UNIT, 200mA, FULL REEL; Suppressor Type:Transient Voltage; Peak Surge Current:-; Product Range:C650 Series; Diode Case Style:DFN; External Depth:4mm; External Width:8.25mm; No. of Pins:3Pins; Output Current:200mA RoHS Compliant: Yes
Description
TRANSIENT BLOCKING UNIT, 200mA, FULL REEL; Suppressor Type:Transient Voltage; Peak Surge Current:-; Product Range:C650 Series; Diode Case Style:DFN; External Depth:4mm; External Width:8.25mm; No. of Pins:3Pins; Output Current:200mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Transient Blocking Unit (TBU) from Bourns, specifically the C650 series, is designed for high-speed bidirectional protection against faults such as short circuits, AC power cross, induction, and lightning surges. This device operates with a maximum protection voltage of 650V for impulse faults and 300V for continuous faults, making it suitable for various applications including voice and xDSL linecards, process control equipment, and general electronics. The TBU is housed in a compact surface mount DFN package, which minimizes PCB area usage. It features a maximum output current of 200mA and a typical triggering current of 150mA, ensuring effective surge protection while maintaining low quiescent current levels. The device is RoHS compliant and UL recognized, meeting industry standards for safety and environmental regulations. Engineers should consider this TBU for projects requiring reliable surge protection in sensitive electronic applications, particularly where space is a constraint and high-speed performance is essential.

Datasheet Summary
Powered by GS/AI

The Transient Blocking Unit (TBU) from Bourns, specifically the C650 series, is designed for high-speed bidirectional protection against faults such as short circuits, AC power cross, induction, and lightning surges. This device operates with a maximum protection voltage of 650V for impulse faults and 300V for continuous faults, making it suitable for various applications including voice and xDSL linecards, process control equipment, and general electronics. The TBU is housed in a compact surface mount DFN package, which minimizes PCB area usage. It features a maximum output current of 200mA and a typical triggering current of 150mA, ensuring effective surge protection while maintaining low quiescent current levels. The device is RoHS compliant and UL recognized, meeting industry standards for safety and environmental regulations. Engineers should consider this TBU for projects requiring reliable surge protection in sensitive electronic applications, particularly where space is a constraint and high-speed performance is essential.

Suppliers

Company
Product
Description
Supplier Links
Transient Blocking Unit, 200Ma, Full Reel; Suppressor Type Bourns - 05R7037 - Newark, An Avnet Company
Chicago, IL, United States
Transient Blocking Unit, 200Ma, Full Reel; Suppressor Type Bourns
05R7037
Transient Blocking Unit, 200Ma, Full Reel; Suppressor Type Bourns 05R7037
TRANSIENT BLOCKING UNIT, 200mA, FULL REEL; Suppressor Type:Transient Voltage; Peak Surge Current:-; Product Range:C650 Series; Diode Case Style:DFN; External Depth:4mm; External Width:8.25mm; No. of Pins:3Pins; Output Current:200mA RoHS Compliant: Yes

TRANSIENT BLOCKING UNIT, 200mA, FULL REEL; Suppressor Type:Transient Voltage; Peak Surge Current:-; Product Range:C650 Series; Diode Case Style:DFN; External Depth:4mm; External Width:8.25mm; No. of Pins:3Pins; Output Current:200mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05R7037
Product Name Transient Blocking Unit, 200Ma, Full Reel; Suppressor Type Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1345-004 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
2 suppliers
Voltage Regulator diode (Zener diode) - 1N4979 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 63 mA
IR 2 mA
View Details
PIN Diode Switches - NPS16-100-1000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X150UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 22 volts
View Details