BOURNS, INC.
BVRA1210-34PFR -- VARISTORS, MOVS
Bourns, Inc.
Varistors, MOVs
BVRA1210-34PFR
Description
VARISTOR MLV AUTO 34VAC
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR MLV AUTO 34VAC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
118-BVRA1210-34PFRCT-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
Operating DC Voltage
38 volts
Operating AC Voltage
20 volts
View Details
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-67 to 257 F (-55 to 125 C)
View Details