BOURNS, INC.
BVRA1206-14PFR -- VARISTORS, MOVS
Bourns, Inc.
Varistors, MOVs
BVRA1206-14PFR
Description
VARISTOR 25V 200A 1206
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 25V 200A 1206
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
118-BVRA1206-14PFRDKR-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
Operating DC Voltage
910 volts
Operating AC Voltage
510 volts
View Details
2 suppliers
Operating DC Voltage
14 volts
Operating AC Voltage
10 volts
Operating Temperature
-67 to ? F (-55 to ? C)
View Details