BOURNS, INC.
BVR1206-04PFR -- VARISTORS, MOVS
Bourns, Inc.
Varistors, MOVs
BVR1206-04PFR
Description
VARISTOR 11V 200A 1206
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 11V 200A 1206
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
118-BVR1206-04PFRTR-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Operating DC Voltage
10 volts
View Details
Operating DC Voltage
22 volts
Operating AC Voltage
14 volts
Operating Temperature
-67 to 257 F (-55 to 125 C)
View Details
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Mounting Option
Through Hole
View Details