Bourns, Inc. Single Bipolar Transistors BUX84-S

Description
Bipolar (BJT) Transistor NPN 400V 2A 12MHz 40W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 2A 12MHz 40W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BUX84-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUX84-S-ND
Single Bipolar Transistors BUX84-S-ND
Bipolar (BJT) Transistor NPN 400V 2A 12MHz 40W Through Hole TO-220

Bipolar (BJT) Transistor NPN 400V 2A 12MHz 40W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUX84-S - 770694-BUX84-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUX84-S
770694-BUX84-S
TRANSISTORS - Transistors (BJT) - Single - BUX84-S 770694-BUX84-S
Manufacturer: Bourns Inc. Win Source Part Number: 770694-BUX84-S Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 40W Transistor Type: NPN Frequency - Transition: 12MHz Part Status: Obsolete(EOL) Family Name: BUX84 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 200mA, 1A Current - Collector Cutoff (Maximum): 200μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 35 @ 100mA, 5V Alternative Parts (Cross-Reference): BUX84; 2SC2333K; KSC2333Y; 2SC2333M; Introduction Date: May 23, 1993 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 770694-BUX84-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 40W
Transistor Type: NPN
Frequency - Transition: 12MHz
Part Status: Obsolete(EOL)
Family Name: BUX84
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 200mA, 1A
Current - Collector Cutoff (Maximum): 200μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 35 @ 100mA, 5V
Alternative Parts (Cross-Reference): BUX84; 2SC2333K; KSC2333Y; 2SC2333M;
Introduction Date: May 23, 1993
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUX84-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUX84-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUX84-S
TRANS NPN 400V 2A TO220

TRANS NPN 400V 2A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BUX84-S-ND 770694-BUX84-S BUX84-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUX84-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 0.2000 milliamps 2000 milliamps
Power Gain 35 dB
Unlock Full Specs
to access all available technical data