Bipolar (BJT) Transistor NPN 400V 5A 12MHz 100W Through Hole TO-220
TRANS NPN 400V 5A TO220
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BUT11-S-ND | BUT11-S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |