Bourns, Inc. Single Bipolar Transistors BU426A-S

Description
Bipolar (BJT) Transistor NPN 400V 6A 70W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 6A 70W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BU426A-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BU426A-S-ND
Single Bipolar Transistors BU426A-S-ND
Bipolar (BJT) Transistor NPN 400V 6A 70W Through Hole SOT-93

Bipolar (BJT) Transistor NPN 400V 6A 70W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BU426A-S - 770618-BU426A-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BU426A-S
770618-BU426A-S
TRANSISTORS - Transistors (BJT) - Single - BU426A-S 770618-BU426A-S
Manufacturer: Bourns Inc. Win Source Part Number: 770618-BU426A-S Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-218-3 Power - Max: 70W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BU426A Categories: Discrete Semiconductor Products Manufacturer Package: SOT-93 Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 1.25A, 4A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 600mA, 5V Alternative Parts (Cross-Reference): 2SC2555(YODEN); 2SC2555(SONY4); 2SC2555(NEMIC-1BS); 2SC2555(P.BS); Introduction Date: May 23, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 770618-BU426A-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 70W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BU426A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 1.25A, 4A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 600mA, 5V
Alternative Parts (Cross-Reference): 2SC2555(YODEN); 2SC2555(SONY4); 2SC2555(NEMIC-1BS); 2SC2555(P.BS);
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BU426A-S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BU426A-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BU426A-S
TRANS NPN 400V 6A SOT93

TRANS NPN 400V 6A SOT93

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BU426A-S-ND 770618-BU426A-S BU426A-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BU426A-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-218-3 SOT3
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 1 milliamps 6000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 1658550 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details