Bourns, Inc. NTC Thermistors BTN08G204F3UF1T00

Description
NTC SMD 0805 200K B25/50 3950
Request a Quote Datasheet
Description
NTC SMD 0805 200K B25/50 3950
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 118-BTN08G204F3UF1T00TR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0805 200K B25/50 3950

NTC SMD 0805 200K B25/50 3950

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 118-BTN08G204F3UF1T00TR-ND
Product Name NTC Thermistors
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624366-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details