Bourns, Inc. NTC Thermistors BTN08G104F4EF1T00

Description
NTC SMD 0805 100K B25/50 4250
Request a Quote Datasheet
Description
NTC SMD 0805 100K B25/50 4250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 118-BTN08G104F4EF1T00TR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0805 100K B25/50 4250

NTC SMD 0805 100K B25/50 4250

Buy Now Datasheet
NTC Thermistors - 118-BTN08G104F4EF1T00DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0805 100K B25/50 4250

NTC SMD 0805 100K B25/50 4250

Buy Now Datasheet
NTC Thermistors - 118-BTN08G104F4EF1T00CT-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0805 100K B25/50 4250

NTC SMD 0805 100K B25/50 4250

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 118-BTN08G104F4EF1T00TR-ND
Product Name NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624351-1 - TE Connectivity
Specs
Resistance (@25°C) 20000 ohms
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details