Bourns, Inc. Balun BRN6044-0001S

Description
BALUN 50MHZ-400MHZ 6SMD GW
Datasheet
Description
BALUN 50MHZ-400MHZ 6SMD GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 50MHZ-400MHZ 6SMD GW

BALUN 50MHZ-400MHZ 6SMD GW

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BRN6044-0001S
Product Name Balun
Operating Frequency 50 to 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS138DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4689-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details